Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BH6578FVM-TR
BH6578FVM-TR
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.5V-5.5V 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6578FVM-TR Datasheet
History Price: $2.59000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BH6578FVM-TR vs BH6565FV-E2
Part No
BH6578FVM-TR
BH6565FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Logic
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
500mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Voltage - Load
-
-
Operating Temperature
-35 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
-
Supplier Device Package
8-MSOP
-