Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BH6766FVM-GTR
BH6766FVM-GTR
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2V-6V 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6766FVM-GTR Datasheet
History Price: $1.20000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BH6766FVM-GTR vs BH6565FV-E2
Part No
BH6766FVM-GTR
BH6565FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
On/Off
-
Technology
Bi-CMOS
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
630mA
-
Voltage - Supply
2V ~ 6V
-
Voltage - Load
2V ~ 6V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
-
Supplier Device Package
8-MSOP
-