BM1P10CFJ-E2
BM1P10CFJ-E2
Active
Description:  PWM CONTROLLER IC FOR AC/DC CONV
Manufacturer:  Rohm Semiconductor
History Price: $1.75000
In Stock: 47600
BM1P10CFJ-E2 vs BM1P065FJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Either
Internal Switch(s)
No
No
Voltage - Breakdown
650V
-
Topology
Flyback
Flyback
Voltage - Start Up
9.3 V
13.5 V
Voltage - Supply (Vcc/Vdd)
9.3V ~ 55V
8.9V ~ 26V
Duty Cycle
75%
75%
Frequency - Switching
100kHz
65kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Soft Start
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
7-SOP-JS
8-SOP-J
Mounting Type
Surface Mount
Surface Mount