Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1P10CFJ-E2
BM1P10CFJ-E2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
PWM CONTROLLER IC FOR AC/DC CONV
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1P10CFJ-E2 Datasheet
History Price: $1.75000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BM1P10CFJ-E2 vs BM1P105FJ-E2
Part No
BM1P10CFJ-E2
BM1P105FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Either
Internal Switch(s)
No
No
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
9.3 V
13.5 V
Voltage - Supply (Vcc/Vdd)
9.3V ~ 55V
8.9V ~ 26V
Duty Cycle
75%
75%
Frequency - Switching
100kHz
100kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
7-SOP-JS
8-SOP-J
Mounting Type
Surface Mount
Surface Mount