☰
BM2P104QF-E2
BM2P104QF-E2
Active
Description:  THE PWM TYPE DC/DC CONVERTER FOR
Manufacturer:  Rohm Semiconductor
History Price: $2.80000
In Stock: 37840
BM2P104QF-E2 vs BM2P249TF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
-
Number of Outputs
1
1
Voltage - Input (Min)
8V
10.6V
Voltage - Input (Max)
10.81V
26.8V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
10.81V
-
Current - Output
-
850μA
Frequency - Switching
100kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP