☰
BM6248FS-E2
BM6248FS-E2
Active
Description:  IC MTR DRV DC 13.5-16.5V SSOPA54
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6248FS-E2 Datasheet
History Price: $8.33000
In Stock: 44720
BM6248FS-E2 vs BM6245FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
PWM
Logic
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
1.5A
1.5A
Voltage - Supply
13.5V ~ 16.5V
400V
Voltage - Load
-
600V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
SSOP-A54_36
SSOP-A54_36