Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BM6249FS-E2
BM6249FS-E2
Active
PMIC - Motor Drivers, Controllers
Description:
THIS 3-PHASE BRUSHLESS FAN MOTOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BM6249FS-E2 Datasheet
History Price: $14.89000
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BM6249FS-E2 vs BM62300MUV-E2
Part No
BM6249FS-E2
BM62300MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
PWM
PWM
Technology
NMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
2.5A
10mA
Voltage - Supply
400V
8V ~ 28V
Voltage - Load
600V
-
Operating Temperature
150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
32-VFQFN Exposed Pad
Supplier Device Package
SSOP-A54_36
VQFN032V5050