Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2000PW
BQ2000PW
Active
PMIC - Battery Chargers
Description:
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ2000PW Datasheet
History Price: $2.62000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ2000PW vs BQ25895RTWT
Part No
BQ2000PW
BQ25895RTWT
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
MaxCharge
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Temperature
Charge Current - Max
-
5A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
8-TSSOP
24-WQFN (4x4)