BQ2000PWR
BQ2000PWR
Active
Description:  IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2000PWR Datasheet
History Price: $2.21100
In Stock: 36800
BQ2000PWR vs BQ25872YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
1 ~ 4
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
-
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
-
7A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
6V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
42-UFBGA, DSBGA
Supplier Device Package
8-TSSOP
42-DSBGA (2.8x2.5)