BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Discontinued
Description:  IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 1600
BQ2000SN-B5TRG4 vs BQ2954PN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
1 ~ 4
-
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
5.5V
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP