BQ2000TPN-B5
BQ2000TPN-B5
Active
Description:  IC BAT CHG MULT-CHEM 1-4CEL 8DIP
Manufacturer:  Texas Instruments
History Price: $3.02000
In Stock: 18000
BQ2000TPN-B5 vs BQ2954SN
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
1 ~ 4
-
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current, Timer, Voltage
Current
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
5.5V
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-SOIC