BQ2002PN
BQ2002PN
Obsolete
Description:  IC BATT CHG MULTI-CHEM 8DIP
Manufacturer:  Texas Instruments
Datasheet:   BQ2002PN Datasheet
History Price: $1.31000
In Stock: 44400
BQ2002PN vs BQ25980YFFR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
2
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
Voltage
Current
Fault Protection
-
-
Charge Current - Max
-
4.75A
Battery Pack Voltage
2V
-
Voltage - Supply (Max)
6V
9.54V
Interface
-
I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
80-UFBGA, DSBGA
Supplier Device Package
8-PDIP
80-DSBGA (3.2x4.1)