BQ2005S
BQ2005S
Active
Description:  IC BATT CONTRL MULTI-CHEM 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2005S Datasheet
History Price: $3.94000
In Stock: 16800
BQ2005S vs BQ25980YFFR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
2
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
Timer, Voltage
Current
Fault Protection
-
-
Charge Current - Max
-
4.75A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
9.54V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
80-UFBGA, DSBGA
Supplier Device Package
20-SOIC
80-DSBGA (3.2x4.1)