Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ2054SN
BQ2054SN
Active
PMIC - Battery Chargers
Description:
IC BATT FAST CHG LI-ION 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2054SN Datasheet
History Price: $10.90000
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ2054SN vs BQ2954PN
Part No
BQ2054SN
BQ2954PN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
-
-
Current - Charging
Constant
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Voltage
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
5.5V
Interface
-
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP