BQ2057CSNG4
BQ2057CSNG4
Active
Description:  IC BATT CHG LI-ION 1CELL 8SOIC
Manufacturer:  Benchmarq
Datasheet:   BQ2057CSNG4 Datasheet
History Price: Active
In Stock: 11200
BQ2057CSNG4 vs BQ25883RGER
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current
Current
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
-
2.2A
Battery Pack Voltage
4.2V
9.2V (Max)
Voltage - Supply (Max)
15V
6.2V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
24-VQFN (4x4)