Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ24204DGN
BQ24204DGN
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 8MSOP
Manufacturer:
Texas Instruments
Datasheet:
BQ24204DGN Datasheet
History Price: $1.23000
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ24204DGN vs BQ2954PN
Part No
BQ24204DGN
BQ2954PN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant
Constant
Programmable Features
Current, Timer
Current
Fault Protection
Over Temperature, Short Circuit
-
Charge Current - Max
500mA
-
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
13.5V
5.5V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-HVSSOP
16-PDIP