BQ25871YFFR
BQ25871YFFR
Active
Description:  IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25871YFFR Datasheet
History Price: $2.05500
In Stock: 24800
BQ25871YFFR vs BQ2954SN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
-
Current - Charging
Constant
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
-
Charge Current - Max
7A
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
6V
5.5V
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-UFBGA, DSBGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
42-DSBGA (2.8x2.5)
16-SOIC