Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25898YFFT
BQ25898YFFT
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 42DSBGA
Manufacturer:
Texas Instruments
Datasheet:
BQ25898YFFT Datasheet
History Price: $4.58000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ25898YFFT vs BQ2954PN
Part No
BQ25898YFFT
BQ2954PN
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
MaxCharge
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
-
Current - Charging
-
Constant
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature
-
Charge Current - Max
4A
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
14V
5.5V
Interface
I2C, USB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
42-UFBGA, DSBGA
16-DIP (0.300", 7.62mm)
Supplier Device Package
42-DSBGA (2.8x2.5)
16-PDIP