BQ3285ES
BQ3285ES
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ3285ES Datasheet
History Price: Obsolete
In Stock: 27600
BQ3285ES vs BQ3285LCS
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
-
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
-
Memory Size
242B
-
Time Format
HH:MM:SS (12/24 hr)
-
Date Format
YY-MM-DD-dd
-
Interface
Parallel
-
Voltage - Supply
4.5V ~ 5.5V
-
Voltage - Supply, Battery
2.5V ~ 4V
-
Current - Timekeeping (Max)
300μA @ 5V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SOIC
-