Programmable
Not Verified
Not Verified
Features
-
Leap Year, Square Wave Output, Trickle-Charger
Time Format
-
HH:MM:SS (24 hr)
Date Format
-
YY-MM-DD-dd
Interface
-
I2C, 2-Wire Serial
Voltage - Supply
-
3V ~ 3.6V
Voltage - Supply, Battery
-
1.4V ~ 3.6V
Current - Timekeeping (Max)
-
200μA @ 3.3V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC