Packaging
Bulk
Tape & Reel (TR)
Programmable
Not Verified
Not Verified
Features
-
Alarm, Daylight Savings, NVSRAM
Time Format
-
HH:MM:SS (12/24 hr)
Date Format
-
YY-MM-DD-dd
Voltage - Supply
-
2.7V ~ 5.5V
Voltage - Supply, Battery
-
2.4V ~ 4V
Current - Timekeeping (Max)
-
100μA @ 3V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
24-SSOP