Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285LCS
BQ3285LCS
Active
Clock/Timing - Real Time Clocks
Description:
TIMER OR RTC, VOLATILE, CMOS
Manufacturer:
Texas Instruments
Datasheet:
BQ3285LCS Datasheet
History Price: $2.31000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285LCS vs BQ3285ES
Part No
BQ3285LCS
BQ3285ES
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
-
Clock/Calendar
Features
-
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
-
242B
Time Format
-
HH:MM:SS (12/24 hr)
Date Format
-
YY-MM-DD-dd
Interface
-
Parallel
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Supply, Battery
-
2.5V ~ 4V
Current - Timekeeping (Max)
-
300μA @ 5V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC