Programmable
Not Verified
Not Verified
Features
Alarm, Daylight Savings, NVSRAM
-
Time Format
HH:MM:SS (12/24 hr)
-
Date Format
YY-MM-DD-dd
-
Voltage - Supply
2.7V ~ 5.5V
-
Voltage - Supply, Battery
2.4V ~ 4V
-
Current - Timekeeping (Max)
100μA @ 3V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
24-SSOP
-