BQ3285LSS
BQ3285LSS
Obsolete
Description:  IC REAL TIME CLOCK 24-QSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ3285LSS Datasheet
History Price: $2.67000
In Stock: 39200
BQ3285LSS vs BQ3287EMT
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
242B
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Voltage - Supply, Battery
2.4V ~ 4V
-
Current - Timekeeping (Max)
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-DIP Module (0.61", 15.49mm)
Supplier Device Package
24-SSOP
24-DIP Module