BQ3285P-SB2E3
BQ3285P-SB2E3
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 24DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22000
BQ3285P-SB2E3 vs BQ32002D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
114B
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
I2C, 2-Wire Serial
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Voltage - Supply, Battery
2.5V ~ 4V
1.4V ~ 3.6V
Current - Timekeeping (Max)
-
200μA @ 3.3V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
8-SOIC