BQ4285LS
BQ4285LS
Obsolete
Description:  IC RTC W/114X8 NVSRAM 24-SOP
Manufacturer:  Texas Instruments
Datasheet:   BQ4285LS Datasheet
History Price: $1.47000
In Stock: 19600
BQ4285LS vs BQ4802LYDWG4
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
114B
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Battery
2.4V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
-
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
28-SOIC