BQ4802YDSH
BQ4802YDSH
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 28SOP
Manufacturer:  Texas Instruments
Datasheet:   BQ4802YDSH Datasheet
History Price: $5.93000
In Stock: 32800
BQ4802YDSH vs BQ4802LYDW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
Parallel
Parallel
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Battery
2.4V ~ 4V
2.4V ~ 4V
Current - Timekeeping (Max)
1.5mA (Typ) @ 4.5 V ~ 5.5 V
1.5mA (Typ) @ 2.7 V ~ 3.6 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOP
28-SOIC