Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Parallax Inc BS2E-IC
BS2E-IC
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MODULE SX28AC 20MHZ 32B 16KB
Manufacturer:
Parallax Inc
Datasheet:
BS2E-IC Datasheet
History Price: Obsolete
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BS2E-IC vs BS2P40
Part No
BS2E-IC
BS2P40
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Parallax Inc
Parallax Inc
Series
BASIC Stamp
BASIC Stamp
Packaging
Bulk
Bulk
Status
Obsolete
Active
Module/Board Type
MCU Core
MCU Core
Core Processor
SX28AC
SX48AC
Co-Processor
-
-
Speed
20MHz
20MHz
Flash Size
16KB EEPROM
16KB EEPROM
RAM Size
32B
38B
Connector Type
-
-
Size / Dimension
1.200" L x 0.600" W (30.00mm x 15.00mm)
2.100" L x 0.600" W (53.30mm x 15.20mm)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃