☰
BSP78 E6327
BSP78 E6327
Obsolete
Description:  IC PWR SWTCH N-CHAN 1:1 SOT223-4
Manufacturer:  Infineon Technologies
Datasheet:   BSP78 E6327 Datasheet
History Price: Obsolete
In Stock: 12980
BSP78 E6327 vs BSP77 E6327
Series
HITFET
HITFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
42V (Max)
42V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
3A
2.17A
Rds On (Typ)
35mOhm
70mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Auto Restart
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SOT223-4
PG-SOT223-4
Package / Case
TO-261-4, TO-261AA
TO-261-4, TO-261AA