Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Rohm Semiconductor BU2090FS-E2
BU2090FS-E2
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 1/0 16SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2090FS-E2 Datasheet
History Price: $2.57000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2090FS-E2 vs BU2050F-E2
Part No
BU2090FS-E2
BU2050F-E2
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Driver
Driver
Protocol
-
-
Number of Drivers/Receivers
1/0
8/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
14-SOP