Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Rohm Semiconductor BU21079F-E2
BU21079F-E2
Not For New Designs
Interface - Sensor and Detector Interfaces
Description:
IC CAP SENSOR SWITCH 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU21079F-E2 Datasheet
History Price: $3.00000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU21079F-E2 vs BU21078FV-E2
Part No
BU21079F-E2
BU21078FV-E2
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Capacitive Sensor Controller
Capacitive Sensor Controller
Input Type
-
-
Output Type
-
-
Current - Supply
2.5 mA
3.5 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
16-SOP
28-SSOP-B