Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Rohm Semiconductor BU22210MUV-E2
BU22210MUV-E2
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 16VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU22210MUV-E2 Datasheet
History Price: $4.19000
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU22210MUV-E2 vs BU2506FV-E2
Part No
BU22210MUV-E2
BU2506FV-E2
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
10
Number of D/A Converters
10
8
Settling Time
-
20μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Serial
SPI
Reference Type
-
-
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
-
?.5, ?
Architecture
R-2R
R-2R
Operating Temperature
-20 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Package / Case
16-VFQFN Exposed Pad
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN016V3030
20-SSOP-B
Mounting Type
Surface Mount
Surface Mount