☰
BU2280FV-E2
BU2280FV-E2
Not For New Designs
Description:  IC CLOCK GEN DVD-VIDEO SSOP-B24
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2280FV-E2 Datasheet
History Price: $3.72600
In Stock: 35520
BU2280FV-E2 vs BU2362FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Audio Video Equipment for DVD Players
Audio Video Equipment for DVD Players
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
36.87MHz
36.87MHz
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-5 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP-B
16-SSOP-B