Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Rohm Semiconductor BU2285FV-E2
BU2285FV-E2
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK GEN DVD-AUD REF 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2285FV-E2 Datasheet
History Price: Obsolete
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2285FV-E2 vs BU2362FV-E2
Part No
BU2285FV-E2
BU2362FV-E2
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Audio Video Equipment for DVD Players
Audio Video Equipment for DVD Players
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:7
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
54MHz
36.87MHz
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-5 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP-B
16-SSOP-B