☰
BU2363FV-E2
BU2363FV-E2
Obsolete
Description:  IC CLOCK GEN DVD-VIDEO SSOP-B16
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2363FV-E2 Datasheet
History Price: Obsolete
In Stock: 8000
BU2363FV-E2 vs BU2394KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Audio Video Equipment for DVD Players
Digital Cameras
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
54MHz
135MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
-5 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-B
VQFN020V4040