Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Rohm Semiconductor BU2373FV-E2
BU2373FV-E2
Obsolete
Clock/Timing - Application Specific
Description:
IC HI PERFORMANCE VCO SSOP-B14
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2373FV-E2 Datasheet
History Price: Obsolete
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2373FV-E2 vs BU2396KN-E2
Part No
BU2373FV-E2
BU2396KN-E2
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Video
Digital Cameras
Input
Clock
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
36MHz
Voltage - Supply
3V ~ 5V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 75 ℃
-5 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
14-SSOP-B
VQFN020V4040