☰
BU2374FV-E2
BU2374FV-E2
Obsolete
Description:  IC CLK VCO VIDEO 60MHZ 1CIR
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2374FV-E2 Datasheet
History Price: Obsolete
In Stock: 37360
BU2374FV-E2 vs BU2280FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Video
Audio Video Equipment for DVD Players
Input
Clock
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:8
Differential - Input:Output
No/No
No/No
Frequency - Max
60MHz
36.87MHz
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 75 ℃
-5 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
14-SSOP-B
24-SSOP-B