Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Rohm Semiconductor BU2374FV-E2
BU2374FV-E2
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK VCO VIDEO 60MHZ 1CIR
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2374FV-E2 Datasheet
History Price: Obsolete
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2374FV-E2 vs BU2363FV-E2
Part No
BU2374FV-E2
BU2363FV-E2
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Video
Audio Video Equipment for DVD Players
Input
Clock
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
60MHz
54MHz
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 75 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
16-SSOP-B