☰
BU2394KN-E2
BU2394KN-E2
Active
Description:  IC CLOCK GENERATOR 3CH 20VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2394KN-E2 Datasheet
History Price: $1.77150
In Stock: 30480
BU2394KN-E2 vs BU2280FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Digital Cameras
Audio Video Equipment for DVD Players
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:8
Differential - Input:Output
No/No
No/No
Frequency - Max
135MHz
36.87MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-5 ℃ ~ 70 ℃
-5 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
VQFN020V4040
24-SSOP-B