☰
BU2394KN-E2
BU2394KN-E2
Active
Description:  IC CLOCK GENERATOR 3CH 20VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2394KN-E2 Datasheet
History Price: $1.77150
In Stock: 30480
BU2394KN-E2 vs BU2373FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Digital Cameras
Video
Input
Crystal
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
135MHz
100MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 5V
Operating Temperature
-5 ℃ ~ 70 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN020V4040
14-SSOP-B