Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Rohm Semiconductor BU2501FV-E2
BU2501FV-E2
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2501FV-E2 Datasheet
History Price: Obsolete
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2501FV-E2 vs BU22210MUV-E2
Part No
BU2501FV-E2
BU22210MUV-E2
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
12
10
Settling Time
-
-
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Serial
Reference Type
-
-
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
INL/DNL (LSB)
-
-
Architecture
R-2R
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
20-SSOP-B
VQFN016V3030
Mounting Type
Surface Mount
Surface Mount