☰
BU2501FV-E2
BU2501FV-E2
Obsolete
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2501FV-E2 Datasheet
History Price: Obsolete
In Stock: 26560
BU2501FV-E2 vs BU2506FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
12
8
Settling Time
-
20μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
-
-
Voltage - Supply, Analog
2.7V ~ 3.6V
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
-
?.5, ?
Architecture
R-2R
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
20-SSOP-B
Mounting Type
Surface Mount
Surface Mount