☰
BU2507FV-E2
BU2507FV-E2
Active
Description:  IC DAC 10BIT V-OUT 14SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2507FV-E2 Datasheet
History Price: $5.22000
In Stock: 5920
BU2507FV-E2 vs BU2501FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
6
12
Settling Time
20μs
-
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
Supply
-
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
R-2R
Operating Temperature
-30 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Package / Case
14-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
20-SSOP-B
Mounting Type
Surface Mount
Surface Mount