☰
BU2624AF-E2
BU2624AF-E2
Obsolete
Description:  IC PLL FREQ SYNTH 20SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2624AF-E2 Datasheet
History Price: Obsolete
In Stock: 560
BU2624AF-E2 vs BU2358FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
PLL Frequency Synthesizer
-
PLL
Yes
-
Input
Clock, Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
5:6
-
Differential - Input:Output
No/No
-
Frequency - Max
180MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
4V ~ 6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.213", 5.40mm Width)
-
Supplier Device Package
20-SOP
-