☰
BU2624AF-E2
BU2624AF-E2
Obsolete
Description:  IC PLL FREQ SYNTH 20SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2624AF-E2 Datasheet
History Price: Obsolete
In Stock: 560
BU2624AF-E2 vs BU2630F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
PLL Frequency Synthesizer
PLL Frequency Synthesizer
PLL
Yes
Yes
Input
Clock, Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
5:6
1:5
Differential - Input:Output
No/No
No/No
Frequency - Max
180MHz
80MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
4V ~ 6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.213", 5.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
20-SOP
16-SOP