Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Rohm Semiconductor BU2630FV-E2
BU2630FV-E2
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYNTH 16SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU2630FV-E2 Datasheet
History Price: Obsolete
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU2630FV-E2 vs BU2358FV-E2
Part No
BU2630FV-E2
BU2358FV-E2
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
PLL Frequency Synthesizer
-
PLL
Yes
-
Input
Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:5
-
Differential - Input:Output
No/No
-
Frequency - Max
80MHz
-
Divider/Multiplier
No/No
-
Voltage - Supply
2.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-SSOP-B
-