☰
BU2630FV-E2
BU2630FV-E2
Obsolete
Description:  IC PLL FREQ SYNTH 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2630FV-E2 Datasheet
History Price: Obsolete
In Stock: 23040
BU2630FV-E2 vs BU2624AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
PLL Frequency Synthesizer
PLL Frequency Synthesizer
PLL
Yes
Yes
Input
Crystal
Clock, Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:5
5:6
Differential - Input:Output
No/No
No/No
Frequency - Max
80MHz
180MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
2.5V ~ 5.5V
4V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
20-SOIC (0.213", 5.40mm Width)
Supplier Device Package
16-SSOP-B
20-SOP