Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Rohm Semiconductor BU4015B
BU4015B
Obsolete
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8BIT 16DIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU4015B Datasheet
History Price: Obsolete
In Stock: 43040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU4015B vs BU4094BCF-E2
Part No
BU4015B
BU4094BCF-E2
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Shift Register
-
Output Type
Push-Pull
Tri-State
Number of Elements
2
1
Number of Bits per Element
4
8
Function
Serial to Parallel
Serial to Parallel, Serial
Voltage - Supply
3V ~ 16V
3V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
16-SSOP-B