Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
8:1
4:1
On-State Resistance (Max)
160Ohm
160Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
10pF
10pF
Current - Leakage (IS(off)) (Max)
300nA
300nA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SOP