Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Logic Type
Inverter
NOR Gate
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1V ~ 2.5V
1.5V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOP
Package / Case
-
14-SOIC (0.173", 4.40mm Width)